HP Intel Xeon E3-1246 v3, Intel® Xeon® E3 V3 Family, LGA 1150 (Socket H3), 22 nm, E3-1246V3, 3,5 GHz, 64-bit
HP Intel Xeon E3-1246 v3. Processor family: Intel® Xeon® E3 V3 Family, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics P4600, Maximum on-board graphics card memory: 1,7 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, VGA (D-Sub). Market segment: Server, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Compatibility: Z230