HP 724720-001, Full-size (100%), Wired, USB, Mechanical, QWERTY, Black
HP 724720-001. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black