HP logo

HP AMD A series A6-5350M processor 2,9 GHz 1 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127791
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD A series A6-5350M processor 2,9 GHz 1 MB L2:

HP AMD A series A6-5350M, AMD A6, Socket FS1r2, 32 nm, A6-5350M, 2,9 GHz, 64-bit

Long summary description HP AMD A series A6-5350M processor 2,9 GHz 1 MB L2:

HP AMD A series A6-5350M. Processor family: AMD A6, Processor socket: Socket FS1r2, Processor lithography: 32 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1333,1600 MHz. On-board graphics card model: AMD Radeon HD 8450G, On-board graphics card base frequency: 533 MHz, On-board graphics card dynamic frequency (max): 720 MHz. Market segment: Mobile. Width: 35 mm, Depth: 35 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.