HP logo

HP Pavilion 14-ce2025tu Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5932
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Pavilion 14-ce2025tu Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Pavilion 14-ce2025tu, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1,13 TB

Long summary description HP Pavilion 14-ce2025tu Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Pavilion 14-ce2025tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.