HP logo

HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60346
Info modified on:
13 Jun 2025, 14:24:44
End of life date:
30 Nov 2020
Short summary description HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook 14u G6, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook 14u G6. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.