HP logo

HP V22ve G5 FHD Monitor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19664
Info modified on:
23 May 2025, 18:10:12
End of life date:
31 Dec 2024
Short summary description HP V22ve G5 FHD Monitor:

HP V22ve G5 FHD Monitor, 54,5 cm (21.4"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP V22ve G5 FHD Monitor:

HP V22ve G5 FHD Monitor. Display diagonal: 54,5 cm (21.4"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.