HP logo

HP AMD A6-3650 processor 2,6 GHz 4 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87033
Info modified on:
09 Jul 2024, 09:45:30
Short summary description HP AMD A6-3650 processor 2,6 GHz 4 MB L2:

HP AMD A6-3650, AMD A6, Socket FM1 uPGA, 32 nm, A6-3650, 2,6 GHz, 64-bit

Long summary description HP AMD A6-3650 processor 2,6 GHz 4 MB L2:

HP AMD A6-3650. Processor family: AMD A6, Processor socket: Socket FM1 uPGA, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 6530D. Market segment: Desktop

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.