HP logo

HP Intel Xeon X5690 processor 3,46 GHz 12 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68587
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Xeon X5690 processor 3,46 GHz 12 MB Smart Cache:

HP Intel Xeon X5690, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, X5690, 3,46 GHz, 64-bit

Long summary description HP Intel Xeon X5690 processor 3,46 GHz 12 MB Smart Cache:

HP Intel Xeon X5690. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2, Physical Address Extension (PAE): 40 bit. Compatibility: DL360 G7

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.