HP AMD Opteron 6132HE, AMD Opteron, Socket G34, 45 nm, 6132 HE, 2,2 GHz, 64-bit
HP AMD Opteron 6132HE. Processor family: AMD Opteron, Processor socket: Socket G34, Processor lithography: 45 nm. Power requirements: 1.2 V DC. Market segment: Desktop. L1 cache: 1 MB, Temperature (max): 66 °C