HP logo

HP ZBook Studio G9 Intel® Core™ i7 i7-12800H Mobile workstation 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50450
Info modified on:
26 Jun 2024, 14:25:41
End of life date:
10 Nov 2023
Short summary description HP ZBook Studio G9 Intel® Core™ i7 i7-12800H Mobile workstation 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

HP ZBook Studio G9, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP ZBook Studio G9 Intel® Core™ i7 i7-12800H Mobile workstation 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

HP ZBook Studio G9. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12800H. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 11 Pro. Product colour: Grey

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.