HP logo

HP Engage One Prime APQ8053 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196583
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
30 Apr 2022
Short summary description HP Engage One Prime APQ8053 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One Prime, 35,6 cm (14"), 1920 x 1080 pixels, 220 cd/m², 16:9, Qualcomm Snapdragon, APQ8053

Long summary description HP Engage One Prime APQ8053 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One Prime. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels, Display brightness: 220 cd/m². Processor family: Qualcomm Snapdragon, Processor model: APQ8053, Processor manufacturer: Qualcomm. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM, Memory clock speed: 1866 MHz. Chassis type: All-in-One. Power supply: 45 W

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.