HP Z4 G4, 3,6 GHz, Intel® Core™ i7 X-series, i7-7820X, 32 GB, 512 GB, Windows 10 Pro
HP Z4 G4. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-7820X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 10,2 kg. Product colour: Black