HP logo

HP EliteDesk 705 G4 AMD A10 A10-9700E 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37664
Info modified on:
14 Mar 2024, 19:01:36
Short summary description HP EliteDesk 705 G4 AMD A10 A10-9700E 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini PC Black:

HP EliteDesk 705 G4, 3 GHz, AMD A10, A10-9700E, 8 GB, 1 TB, FreeDOS

Long summary description HP EliteDesk 705 G4 AMD A10 A10-9700E 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini PC Black:

HP EliteDesk 705 G4. Processor frequency: 3 GHz, Processor family: AMD A10, Processor model: A10-9700E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: FreeDOS. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.