HP logo

HP Intel Xeon W3550 processor 3,06 GHz 8 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64120
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon W3550 processor 3,06 GHz 8 MB L3:

HP Intel Xeon W3550, Intel® Xeon® 3000 Sequence, Socket B (LGA 1366), 45 nm, W3550, 3,06 GHz, 64-bit

Long summary description HP Intel Xeon W3550 processor 3,06 GHz 8 MB L3:

HP Intel Xeon W3550. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 800,1066 MHz. Market segment: Server, Number of Processing Die Transistors: 731 M, Processing Die size: 263 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.