HP logo

HP Intel Xeon X5492 processor 3,4 GHz 12 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60773
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon X5492 processor 3,4 GHz 12 MB L2:

HP Intel Xeon X5492, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, X5492, 3,4 GHz, 64-bit

Long summary description HP Intel Xeon X5492 processor 3,4 GHz 12 MB L2:

HP Intel Xeon X5492. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 820 M, Processing Die size: 214 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.