HP logo

HP Intel Core 2 Extreme X9100 processor 3,06 GHz 6 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51452
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Intel Core 2 Extreme X9100 processor 3,06 GHz 6 MB L2:

HP Intel Core 2 Extreme X9100, Intel® Core™ 2 Extreme, Socket 478, 45 nm, X9100, 3,06 GHz, 64-bit

Long summary description HP Intel Core 2 Extreme X9100 processor 3,06 GHz 6 MB L2:

HP Intel Core 2 Extreme X9100. Processor family: Intel® Core™ 2 Extreme, Processor socket: Socket 478, Processor lithography: 45 nm. Market segment: Mobile, Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.