HP logo

HP 14-ck0999na Intel® Core™ i3 i3-7020U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Grey

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12007
Info modified on:
27 Jan 2025, 08:51:21
End of life date:
13 Dec 2018
Short summary description HP 14-ck0999na Intel® Core™ i3 i3-7020U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Grey:

HP 14-ck0999na, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 14-ck0999na Intel® Core™ i3 i3-7020U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Grey:

HP 14-ck0999na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.