HP logo

HP 290 G3 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73935
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Mar 2023
Short summary description HP 290 G3 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

HP 290 G3, 3,2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description HP 290 G3 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

HP 290 G3. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10505. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.