HP logo

HP Chromebook 11 G6 EE Intel® Celeron® N3350 29,5 cm (11.6") HD 8 GB LPDDR4-SDRAM 16 GB eMMC ChromeOS Black

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52307
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2019
Short summary description HP Chromebook 11 G6 EE Intel® Celeron® N3350 29,5 cm (11.6") HD 8 GB LPDDR4-SDRAM 16 GB eMMC ChromeOS Black:

HP Chromebook 11 G6 EE, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 8 GB, 16 GB

Long summary description HP Chromebook 11 G6 EE Intel® Celeron® N3350 29,5 cm (11.6") HD 8 GB LPDDR4-SDRAM 16 GB eMMC ChromeOS Black:

HP Chromebook 11 G6 EE. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.