HP logo

HP Z4 G4 Intel Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3573
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2023
Short summary description HP Z4 G4 Intel Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

HP Z4 G4, 3,8 GHz, Intel Xeon W, 32 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description HP Z4 G4 Intel Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

HP Z4 G4. Processor frequency: 3,8 GHz, Processor family: Intel Xeon W, Processor model: W-2235. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.