HP logo

HP EliteBook 840 G5 Intel® Core™ i7 i7-8650U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47437
Info modified on:
23 Jan 2025, 18:32:26
Short summary description HP EliteBook 840 G5 Intel® Core™ i7 i7-8650U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook 840 G5, Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP EliteBook 840 G5 Intel® Core™ i7 i7-8650U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook 840 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.