HP logo

HP Pavilion 24-r020na AMD A12 A12-9730P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10035
Info modified on:
14 Mar 2024, 17:38:56
End of life date:
08 Jul 2018
Short summary description HP Pavilion 24-r020na AMD A12 A12-9730P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

HP Pavilion 24-r020na, 60,5 cm (23.8"), Full HD, AMD A12, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 24-r020na AMD A12 A12-9730P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

HP Pavilion 24-r020na. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD A12, Processor frequency: 2,8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.