HP logo

HP Z4 G4 + NVIDIA Quadro P4000 (8GB) Intel® Xeon® W-2133 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51112
Info modified on:
19 Mar 2021, 15:59:32
Short summary description HP Z4 G4 + NVIDIA Quadro P4000 (8GB) Intel® Xeon® W-2133 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black:

HP Z4 G4 + NVIDIA Quadro P4000 (8GB), 3,6 GHz, Intel® Xeon®, 16 GB, 1,26 TB, DVD-RW, Windows 10 Pro for Workstations

Long summary description HP Z4 G4 + NVIDIA Quadro P4000 (8GB) Intel® Xeon® W-2133 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black:

HP Z4 G4 + NVIDIA Quadro P4000 (8GB). Processor frequency: 3,6 GHz, Processor family: Intel® Xeon®, Processor model: W-2133. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.