HP OMEN 880-079na, 3,6 GHz, AMD Ryzen™ 7, 32 GB, 2,51 TB, DVD±RW, Windows 10 Home
HP OMEN 880-079na. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1800x. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC