HP logo

HP rp 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49420
Info modified on:
13 Jun 2025, 16:57:14
End of life date:
31 Dec 2018
Short summary description HP rp 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black:

HP rp 2030, 35,6 cm (14"), 1366 x 768 pixels, Projected capacitive system, 16:9, Intel® Pentium®, J2900

Long summary description HP rp 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black:

HP rp 2030. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Projected capacitive system. Processor family: Intel® Pentium®, Processor model: J2900, Processor frequency: 2,41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.