HP logo

HP ProDesk 600 G3 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65944
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G3 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black, Silver:

HP ProDesk 600 G3 MT, 3,2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 600 G3 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black, Silver:

HP ProDesk 600 G3 MT. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.