HP logo

HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66411
Info modified on:
14 Mar 2024, 19:52:35
Short summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G2, Intel® Core™ i5, 2,5 GHz, 31,2 cm (12.3"), 2736 x 1824 pixels, 8 GB, 128 GB

Long summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 31,2 cm (12.3"), Display resolution: 2736 x 1824 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.