HP logo

HP Pavilion Power 15-cb062tx Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2,13 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54021
Info modified on:
24 Jan 2025, 20:54:05
Short summary description HP Pavilion Power 15-cb062tx Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2,13 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Green:

HP Pavilion Power 15-cb062tx, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 2,13 TB

Long summary description HP Pavilion Power 15-cb062tx Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2,13 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Green:

HP Pavilion Power 15-cb062tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,13 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.