HP logo

HP V27e computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60165
Info modified on:
27 May 2024, 16:58:52
End of life date:
31 Oct 2023
Short summary description HP V27e computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

HP V27e, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description HP V27e computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

HP V27e. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.