HP logo

HP Stream 11 Pro G3 Intel® Celeron® N3060 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Pro Black

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9591
Info modified on:
29 Jan 2025, 18:51:57
End of life date:
31 Dec 2017
Short summary description HP Stream 11 Pro G3 Intel® Celeron® N3060 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Pro Black:

HP Stream 11 Pro G3, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Stream 11 Pro G3 Intel® Celeron® N3060 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Pro Black:

HP Stream 11 Pro G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.