HP logo

HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36073
Info modified on:
02 Jun 2025, 17:44:15
End of life date:
15 Oct 2019
Short summary description HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G2, Intel® Core™ i7, 2,8 GHz, 31,2 cm (12.3"), 2736 x 1824 pixels, 16 GB, 512 GB

Long summary description HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 31,2 cm (12.3"), Display resolution: 2736 x 1824 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
The Story
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.