HP Z2 Mini G3, 3,4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 256 GB, Windows 10 Pro
HP Z2 Mini G3. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Workstation. Product colour: Black