HP 15.6 Classic Backpack, 39,6 cm (15.6"), Notebook compartment, Waterproof
HP 15.6 Classic Backpack. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 39,6 cm (15.6"). Width: 450 mm, Depth: 300 mm, Height: 180 mm. Package width: 450 mm, Package depth: 300 mm, Package height: 180 mm. Quantity per pallet: 8 pc(s), Number of cartons per pallet layer: 3 pc(s), Number of layers per pallet: 2 pc(s)