HP logo

HP 24mq computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121646
Info modified on:
27 May 2024, 14:13:30
End of life date:
30 Apr 2023
Short summary description HP 24mq computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black, Silver:

HP 24mq, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black, Silver

Long summary description HP 24mq computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black, Silver:

HP 24mq. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.