HP logo

HP 24w computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219619
Info modified on:
24 Apr 2025, 13:15:56
End of life date:
31 Oct 2020
Short summary description HP 24w computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

HP 24w, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 24w computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

HP 24w. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.