HP logo

HP ProBook x360 11 G1 EE Intel® Celeron® N3350 Laptop 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67465
Info modified on:
23 Jan 2025, 18:14:26
Short summary description HP ProBook x360 11 G1 EE Intel® Celeron® N3350 Laptop 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

HP ProBook x360 11 G1 EE, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook x360 11 G1 EE Intel® Celeron® N3350 Laptop 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

HP ProBook x360 11 G1 EE. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.