HP logo

HP ENVY 13-ba0506na Intel® Core™ i7 i7-1065G7 Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7909
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2021
Short summary description HP ENVY 13-ba0506na Intel® Core™ i7 i7-1065G7 Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 13-ba0506na, Intel® Core™ i7, 1,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ENVY 13-ba0506na Intel® Core™ i7 i7-1065G7 Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 13-ba0506na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.