HP logo

HP 290 G4 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Micro Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37861
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
15 Oct 2023
Short summary description HP 290 G4 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Micro Tower PC Black:

HP 290 G4, 2,9 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, FreeDOS

Long summary description HP 290 G4 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Micro Tower PC Black:

HP 290 G4. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Chassis type: Micro Tower. Product type: PC. Weight: 4,7 kg. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.