HP logo

HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10510U Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33715
Info modified on:
21 Aug 2024, 18:44:48
End of life date:
30 Nov 2021
Short summary description HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10510U Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Firefly 15 G7, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10510U Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Firefly 15 G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.