HP logo

HP Compaq 100-137eg AMD E E1-1500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41109
Info modified on:
14 Mar 2024, 18:47:49
Short summary description HP Compaq 100-137eg AMD E E1-1500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Micro Tower PC Black:

HP Compaq 100-137eg, 1,48 GHz, AMD E, 4 GB, 1 TB, DVD-ROM, Windows 8

Long summary description HP Compaq 100-137eg AMD E E1-1500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Micro Tower PC Black:

HP Compaq 100-137eg. Processor frequency: 1,48 GHz, Processor family: AMD E, Processor model: E1-1500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.