Hotpoint logo

Hotpoint WML 702 IT washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73533
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WML 702 IT washing machine Front-load 7 kg 1000 RPM White:

Hotpoint WML 702 IT, Front-load, 7 kg, C, 70 dB, 1000 RPM, 187 kWh

Long summary description Hotpoint WML 702 IT washing machine Front-load 7 kg 1000 RPM White:

Hotpoint WML 702 IT. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 70 dB, Noise level (wash): 55 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 187 kWh, Annual water consumption washing: 9039 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.