Hotpoint logo

Hotpoint TVFM70BGP tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37840
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Hotpoint TVFM70BGP tumble dryer Freestanding Front-load 7 kg B White:

Hotpoint TVFM70BGP, Freestanding, Front-load, Vented, White, Buttons, Rotary, Right

Long summary description Hotpoint TVFM70BGP tumble dryer Freestanding Front-load 7 kg B White:

Hotpoint TVFM70BGP. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Vented. Rated capacity: 7 kg, Drying programs: Cotton, Synthetics, Cycle time: 110 min. Energy efficiency class: B, Annual energy consumption: 266 kWh, Heat source: Gas. Depth: 550 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 620 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.