Hotpoint logo

Hotpoint SHS33XS oven 59 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16583
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Hotpoint SHS33XS oven 59 L Stainless steel:

Hotpoint SHS33XS, Medium, Electric, 59 L, 59 L, Built-in, Stainless steel

Long summary description Hotpoint SHS33XS oven 59 L Stainless steel:

Hotpoint SHS33XS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 59 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (forced convection): 0,85 kWh. Lamps quantity: 1 lamp(s), Bulb power: 40 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.