Hotpoint logo

Hotpoint RPD 1047 DX EU washing machine Front-load 10 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29710
Info modified on:
26 May 2025, 09:42:32
Short summary description Hotpoint RPD 1047 DX EU washing machine Front-load 10 kg 1400 RPM White:

Hotpoint RPD 1047 DX EU, Front-load, 10 kg, B, 76 dB, 1400 RPM, 141 kWh

Long summary description Hotpoint RPD 1047 DX EU washing machine Front-load 10 kg 1400 RPM White:

Hotpoint RPD 1047 DX EU. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 12460 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.