Hotpoint logo

Hotpoint MBM 1821 V/HA fridge-freezer Freestanding 306 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132652
Info modified on:
26 Feb 2021, 15:59:50
Short summary description Hotpoint MBM 1821 V/HA fridge-freezer Freestanding 306 L White:

Hotpoint MBM 1821 V/HA, 306 L, SN-T, 6 kg/24h, White

Long summary description Hotpoint MBM 1821 V/HA fridge-freezer Freestanding 306 L White:

Hotpoint MBM 1821 V/HA. Total net capacity: 306 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 214 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 92 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 288 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.