Hotpoint logo

Hotpoint LTF 11T123 EU dishwasher Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48270
Info modified on:
27 May 2024, 12:01:09
Short summary description Hotpoint LTF 11T123 EU dishwasher Fully built-in 14 place settings:

Hotpoint LTF 11T123 EU, Fully built-in, Full size (60 cm), Stainless steel, Buttons, Cold, 14 place settings

Long summary description Hotpoint LTF 11T123 EU dishwasher Fully built-in 14 place settings:

Hotpoint LTF 11T123 EU. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 43 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Night. Feet adjustment: 8 cm. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,93 kWh, AC input voltage: 220 - 240 V. Width: 595 mm, Depth: 570 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.