Hotpoint logo

Hotpoint Style FB 51 A.1 IX /HA 56 L Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84045
Info modified on:
04 Apr 2019, 10:18:05
Short summary description Hotpoint Style FB 51 A.1 IX /HA 56 L Silver:

Hotpoint Style FB 51 A.1 IX /HA, 56 L, Silver, 600 mm, 600 mm

Long summary description Hotpoint Style FB 51 A.1 IX /HA 56 L Silver:

Hotpoint Style FB 51 A.1 IX /HA. Total oven(s) interior capacity: 56 L. Product colour: Silver. Width: 600 mm, Height: 600 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.