Hotpoint logo

Hotpoint ENBYH 19323 FW O3 Freestanding 449 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69383
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint ENBYH 19323 FW O3 Freestanding 449 L Stainless steel:

Hotpoint ENBYH 19323 FW O3, 449 L, SN-T, 40 dB, 18 kg/24h, Stainless steel

Long summary description Hotpoint ENBYH 19323 FW O3 Freestanding 449 L Stainless steel:

Hotpoint ENBYH 19323 FW O3. Total net capacity: 449 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 301 L, Fridge interior light. Freezer net capacity: 148 L, Freezing capacity: 18 kg/24h. Annual energy consumption: 328 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.