Hotpoint logo

Hotpoint ELTF 11M121 CL EU dishwasher Fully built-in 14 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83058
Info modified on:
27 May 2024, 12:15:15
Short summary description Hotpoint ELTF 11M121 CL EU dishwasher Fully built-in 14 place settings:

Hotpoint ELTF 11M121 CL EU, Fully built-in, Full size (60 cm), Stainless steel, Buttons, Stainless steel, 14 place settings

Long summary description Hotpoint ELTF 11M121 CL EU dishwasher Fully built-in 14 place settings:

Hotpoint ELTF 11M121 CL EU. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 41 dB, Dishwashing programs: Eco, Quick, Soak. Water consumption per cycle: 2520 L, Energy consumption per cycle: 0,93 kWh, Power consumption (off): 0,5 W. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 670 mm, Package height: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.