Hotpoint logo

Hotpoint EBM 18220 F fridge-freezer Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68485
Info modified on:
27 May 2024, 12:08:43
Short summary description Hotpoint EBM 18220 F fridge-freezer Freestanding Stainless steel:

Hotpoint EBM 18220 F, SN-T, 44 dB, 4 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hotpoint EBM 18220 F fridge-freezer Freestanding Stainless steel:

Hotpoint EBM 18220 F. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 296 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.